Valcor Engineering Corporation Manually Operated Instrument Isolation Valves V522-7000 Series

Description
Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids. • Temperature range of -320°F to 1200°F • Operating fluid pressure range of 0-2000 PSIG • Bellows sealed construction assures zero external leakage • Various end connection choices available
Datasheet
Description
Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids. • Temperature range of -320°F to 1200°F • Operating fluid pressure range of 0-2000 PSIG • Bellows sealed construction assures zero external leakage • Various end connection choices available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manually Operated Instrument Isolation Valves - V522-7000 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Manually Operated Instrument Isolation Valves
V522-7000 Series
Manually Operated Instrument Isolation Valves V522-7000 Series
Description Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes. Application Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids. • Temperature range of -320°F to 1200°F • Operating fluid pressure range of 0-2000 PSIG • Bellows sealed construction assures zero external leakage • Various end connection choices available

Description

Valcor’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and manufactured according to customer specifications and following the guidelines of ASME B&V codes.

Application

Instrumentation Isolation Valves are typically used in systems as shut offs, vents or isolation valves to other instruments in the system. Additionally, they are used for sampling, metering, analyzers and handling of corrosive fluids.

• Temperature range of -320°F to 1200°F

• Operating fluid pressure range of 0-2000 PSIG

• Bellows sealed construction assures zero external leakage

• Various end connection choices available

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number V522-7000 Series
Product Name Manually Operated Instrument Isolation Valves
Valve Type Plug
Media Gas; Corrosive Fluids; Air
Maximum Pressure 2000.00 psi (1408 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type BQ - SBQE-AA-VC 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22, R-422D
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Air solenoid valve - CPE14-M1CH-3OL-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers