NBK America LLC Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating... | |
| Property - MWBS Zero Backlash ◎ Allowable Misalignment ◎ Corrosion Resistance (All S.S.) ◎ ◎: Excellent ○: Very good | |
|
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type -- XSTS-25C-5-10
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type -- XSTS-25C-6-10
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type -- XSTS-25C-8-10
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type -- XSTS-32C-8-10
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type -- XSTS-32C-8-11
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (SUS316L) - Clamping Type -- XSTS-32C-8-12
|
Property - XSTS-C - XWSS-C Low Particle ◎ ◎ Vacuum-supported ○ ○ Low Outgas ○ ○ Heat-resistance ○ ○ Chemical Resistance ◎ ◎ Zero Backlash ◎ ◎ High Torque ○ |
| Recommended Applicable Motor - MFB - MFBS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - MWS - MWSS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - XBW-C - XBWS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - XGHW-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - XGT2-C/XGL2-C/XGS2-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available | |
| Recommended Applicable Motor - XHS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available | |
| Recommended applicable motor - XHW-C/XHW-C-L/XHW-AC Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available | |
| This is a resin spring coupling with single-piece construction. PEEK superior in physical properties and electrical insulation is adopted. A plate spring formed by a slit allows eccentricity, angular misalignment,... |
| << Prev | Next >> |