- XGT/XGL/XGS
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XGT-44C |
| Product Name | Flexible Couplings - High-gain Rubber Type - Standard Type |
| Coupling Type | Flexible Link |
| Rated Torque | 159 In-lbs (184 kg-cm) |
| Rated Speed | 14000 rpm |
| Torsional Stiffness | 98.85 in-lb/deg (186 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |