NBK America LLC Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| Designed in consideration of the seven principles of universal design. The shape is easy to grasp and apply forces. ⇒Universal design UDEX® series Five-color variations support the color universal design... | |
| Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply service (charged separately). | |
| Male screw / female screw can be selected according to the product code. TCY---- Male screw TC---- Female screw | |
| Male screw / female screw can be selected according to the product code. TCY---- Male screw TC---- Female screw Hex socket head cap screws for mounting (SUSXM7) are available as... | |
| Materials and surface treatment can be selected according to the product code. Product Code - Material and Surface Treatment UNFA-BF Buffing UNFA-BK Electrostatic Coating | |
| Pull made of stainless steel. Use it in combination with the washer LY-N (LYLY-N). *Washers are not supplied. Male screw/female screw can be selected according to the product code. TGY----... | |
| Pulls with captive mechanism. Male screw type. Accidental falling of a nut from the pull is prevented even when the mounting nut is loosened. SUS304 superior in corrosion resistance is... | |
| The type with washer LY-N (LYLY-N). It is highly stable and decorates the mounting part beautifully. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use... | |
| Use it in combination with a washer LY-N (LYLY-N). *Washers are not supplied. Hex socket head cap screws for mounting (SUSXM7) are available as an option. Use the screw supply... |