NBK America LLC Flexible Couplings - High-gain Rubber Type (short) - Single Clamp Type XGS-19CS

Description
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - High-gain Rubber Type (short) - Single Clamp Type - XGS-19CS - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - High-gain Rubber Type (short) - Single Clamp Type
XGS-19CS
Flexible Couplings - High-gain Rubber Type (short) - Single Clamp Type XGS-19CS
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XGT/XGL/XGS
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XGS-19CS
Product Name Flexible Couplings - High-gain Rubber Type (short) - Single Clamp Type
Coupling Type Flexible Link
Rated Torque 7.08 In-lbs (8.16 kg-cm)
Rated Speed 33000 rpm
Torsional Stiffness 9.73 in-lb/deg (18.32 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.36 inch (15 to 60 mm)
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details