NBK America LLC Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| Hexagon post for both-side female screw. | |
| Hexagon post for one side is male screw and the other side is female screw. Two or more hexagon posts can be used in combination. | |
| Hexagon posts with single-end male and single-end female threads. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum... | |
| Post for tensile coil spring. There are bore type and groove type. SPOS-A----Bore type SPOS-B----Groove type | |
| RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong... |