NBK America LLC Flexible Couplings - Single-Disk Type - Clamping Type XBS-19C2

Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - Clamping Type - XBS-19C2 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type - Clamping Type
XBS-19C2
Flexible Couplings - Single-Disk Type - Clamping Type XBS-19C2
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XBS-C - XBSS-C
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XBS-19C2
Product Name Flexible Couplings - Single-Disk Type - Clamping Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 33000 rpm
Torsional Stiffness 92.68 in-lb/deg (175 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details