NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type MSXP-36C

Description
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
Datasheet
Description
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type - MSXP-36C - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type
MSXP-36C
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type MSXP-36C
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
  • Property

- MSXP-C
Low Particle ◎
Vacuum-supported ○
Low Outgas ○
Heat-resistance ○
Chemical Resistance ◎
Zero Backlash ◎
Allowable Misalignment ○
Electrical Insulation ◎
Cleanroom Specification ◎
Allowable Operating Temperature -20℃ to 80℃

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSXP-36C
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type
Coupling Type Helical / Slit
Rated Torque 13.27 In-lbs (15.3 kg-cm)
Rated Speed 17000 rpm
Torsional Stiffness 43.25 in-lb/deg (81.44 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bell.coupl. KB1/5-23[ᴓ6] ᴓ3-ᴓ8 - 3-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
View Details
Purchase With A 5Z15M001506 - A 5Z15M001506 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Coupling Length 1.02 inch (25.9 mm)
View Details
Flexible Couplings - 606031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5906 inch (15 mm)
View Details
KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details