NBK America LLC Datasheets for Knobs (industrial)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more
| Product Name | Notes |
|---|---|
| Eight Lobe Knob | |
| A rich variety of thread sizes from M3 to M10 are available. | |
| Captive type dimple knob. Prevents fall-off and loss of the knob. Foreign matter entry countermeasures in food processing machinery and so on, as well as CE marking support (⇒Use the... | |
| Captive type knurled knob. Prevents fall-off and loss of the knob. Foreign matter entry countermeasures and CE marking support (⇒Captive Series). A wide variety of screw sizes from M3 to... | |
| Captive type knurled knob. Prevents fall-off and loss of the knob. Foreign matter entry countermeasures and CE marking support (⇒Captive Series). Made of SUS304. For applications including food processing machinery,... | |
| Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of... | |
| EAT-22 EAT-27 EAT-33 has symbol marks. | |
| High quality / high-precision. Soft impression of matte black. Convenient long size. Types and thread part materials can be selected by a product code. Product Code - Type - Thread... | |
| High quality / high-precision. Soft impression of matte black. Convenient long size. Types and thread part materials can be selected by a product code. Product Code - Type - Thread... | |
| High quality. Human design. Dimple on the outer circumference enhances the operability. A rich variety of thread sizes from M3 to M8 are available. Types and thread part materials can... | |
| Made of gum with soft touch. | |
| Made of stainless steel superior in corrosion resistance. With an original design based on the 7 principles of universal design as well as ergonomics, force is easy to apply whether... | |
| Male / female screw can be selected by a product code. KF---- Male Screw KGC---- Female Screw There are two color variations. They can be selected by the end symbol... | |
| Male screw knobs can be created through combination with commercial hex socket bolts. Screw length is freely selectable depending on the hex socket bolt used. Knobs and hubs are metal. | |
| Male screw knobs can be created through combination with commercial hex socket bolts. Screw length is freely selectable depending on the hex socket bolt used. Use hex socket bolts with... | |
| Pilot hole / female screw can be selected by a product code. CK---- Pilot Hole CKT---- Female Screw | |
| Stainless steel black is surface treatment with passive film on the stainless steel surface grown 200 times more than normally to produce deep black. After the treatment, corrosion resistance and... | |
| Three types: Male Screw KRMKRMS / Female Screw KRFKRFS / Reamer Bore KRR. The reamer hole KRR hub has a guide hole for the fixing pin. A rich variety of... | |
| Types can be selected by a product code. KK---- Pilot Hole | |
| Types can be selected by a product code. KK---- Pilot Hole KKT---- Female Screw |
| Next >> |