NBK America LLC Flexible Couplings - Single-Disk Type XHS-98C

Description
Recommended Applicable Motor - XHS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XHS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - XHS-98C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type
XHS-98C
Flexible Couplings - Single-Disk Type XHS-98C
Recommended Applicable Motor - XHS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XHS-C
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XHS-98C
Product Name Flexible Couplings - Single-Disk Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 2478 In-lbs (2857 kg-cm)
Rated Speed 6400 rpm
Torsional Stiffness 8032 in-lb/deg (15125 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
0.1875
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details