- XBS-C - XBSS-C
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XBSS-15C2A |
| Product Name | Flexible Couplings - Single-Disk Type - Clamping Type |
| Coupling Type | Flexible Link; Flexible Disc |
| Rated Torque | 3.72 In-lbs (4.29 kg-cm) |
| Rated Speed | 42000 rpm |
| Torsional Stiffness | 77.23 in-lb/deg (145 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |