NBK America LLC Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| A dedicated transceiver for EPU-100 (EPU-100) EPU-220 (EPU-220). With a PC and USB connection enable wireless operation of EPU-100EPU-220. Simultaneous automated operation of up to 32 EPU-100EPU-220 is possible. A... | |
| EPU-220 (EPU-220) dedicated transceiver. With a PLC and CC-Link connection, up to 32 EPU-220 units can be used with simultaneous automated control. Configuration of EPC-200-CC can be easily performed with... | |
| EPU-220 (EPU-220) dedicated transceiver. With a PLC and EtherNet/IPTM connection, up to 32 EPU-220 units can be used with simultaneous automated control. Configuration of EPC-210-EIP can be easily performed with... |