NBK America LLC Flexible Couplings - Single-Disk Type - Clamping Type XBS-27C2

Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - Clamping Type - XBS-27C2 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type - Clamping Type
XBS-27C2
Flexible Couplings - Single-Disk Type - Clamping Type XBS-27C2
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XBS-C - XBSS-C
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XBS-27C2
Product Name Flexible Couplings - Single-Disk Type - Clamping Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 19.47 In-lbs (22.45 kg-cm)
Rated Speed 23000 rpm
Torsional Stiffness 247 in-lb/deg (465 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
KHK GC1-12SJ25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details