NBK America LLC Datasheets for Ball Transfer Units (BTU)
Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup.
Ball Transfer Units (BTU): Learn more
| Product Name | Notes |
|---|---|
| Insert type ball rollers for upward facing applications. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Products made of polyacetal... | |
| Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select... | |
| These are cap screw type ball rollers with stainless steel bodies for upward applications. Install and remove by using BRW Specialty Wrench. Because a wrench spacer is not required, they... | |
| These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for... | |
| These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. | |
| This unit product combines BRUPS(Press fit type) with an aluminum frame. The ball rollers can be aligned simply by attaching the frame. The bodies of the ball rollers are pressed... |