NBK America LLC Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
A keyed female-thread reinforcing insert. The key mechanically locks the rotation so there is no risk of it falling out. With high strength compared to coil-type inserts, it is usable...
Dedicated lens for the Scale Plate FSP (FSPFSP-K) and the Scale Sticker FSSFST (FSSFST). It will make a scale reading easier. You can choose the Point Lens from the following...
The bracket to be assembled to DIN rail. Printed board, etc. can be mounted to the DIN rail by one-touch operation. It can be mounted by just pressing the DIN...
Use in combination with the Scale Plate FSP (FSP) or the Scale Sticker FSS (FSS )FST (FST). Convenient as a home position indicator plate for actuators, etc. With adhesive tape.
Use in combination with the Scale Plate FSP (FSP) or the Scale Sticker FSS (FSS )FST (FST). Convenient as a home position indicator plate for actuators, etc. With mounting holes.
Use in combination with the Scale Plate FSP (FSP) or the Scale Sticker FSS (FSS )FST (FST). Sticker type that can be used simply by sticking to existing machinery and...