NBK America LLC Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| The built-in motor rotates the feed screw, grasping the current position via the encoder and stopping at the target position. Positioning is automated with the feed screw. Because direct connection... | |
| The built-in motor rotates the feed screw, grasping the current position via the encoder and stopping at the target position. Positioning is automated with the feed screw. For EPU-220 control,... | |
| These units automate positioning mechanisms with a feed screw. By replacing the feed screw operating handle with EPU-100, device positioning mechanisms can be automated. Through the use of the dedicated... |