NBK America LLC Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Clamping screw of the fine screw threaded type for easy fine adjustment of threading amount. Point contact by full ball securely fixes a work. For tool holder set screw, pressure... | |
| Clamping screw of the fine screw threaded type for easy fine adjustment of threading amount. Surface contact by a flat ball. This does not scratch the work. The ball rotates... | |
| Clamping screw with an integral special ball (full ball type). Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also... | |
| Contact surface is a flat ball. Workpiece is not damaged. The ball rotates flexibly up to 9°. It securely clamps even when the mating part is tilted. For tool holder... | |
| Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a... | |
| Fine threaded type stopper screw. Fine adjustment is easy. For work locating and stopping. Round area has already been quenched. It is highly abrasion-resistant. All products are provided with lock... | |
| Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following body... | |
| Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main... | |
| Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread,... | |
| Point contact by the full ball securely fixes the workpiece. For tool holder set screws, pressure pieces and stopper. We also produce products of special specifications, e.g. nominal diameter of... | |
| Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following body and main ball combinations:stainle... | |
| Set screw type ball rollers for upward applications. We offer a full lineup of this type of ball roller. You can select from the following main body and main ball... | |
| Surface contact by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted. | |
| The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. | |
| The ball rotates flexibly by up to 9°. The reversal protection mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications,... | |
| These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. | |
| This screw is used to secure work in vacuum devices and vacuum chambers, such as FPD production equipment and semiconductor devices. Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash /... |
| Next >> |