NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type MSXP-30C

Description
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
Datasheet
Description
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type - MSXP-30C - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type
MSXP-30C
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type MSXP-30C
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
  • Property

- MSXP-C
Low Particle ◎
Vacuum-supported ○
Low Outgas ○
Heat-resistance ○
Chemical Resistance ◎
Zero Backlash ◎
Allowable Misalignment ○
Electrical Insulation ◎
Cleanroom Specification ◎
Allowable Operating Temperature -20℃ to 80℃

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSXP-30C
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type
Coupling Type Helical / Slit
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 21000 rpm
Torsional Stiffness 27.8 in-lb/deg (52.35 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details