- XGT2-C/XGL2-C/XGS2-C
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XGL2-30C |
| Product Name | Flexible Couplings - High-gain Rubber Type - Long Type |
| Coupling Type | Flexible Link |
| Rated Torque | 55.76 In-lbs (64.29 kg-cm) |
| Rated Speed | 21000 rpm |
| Torsional Stiffness | 83.41 in-lb/deg (157 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |