NBK America LLC Datasheets for Control Grips

Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons.
Control Grips: Learn more

Product Name Notes
Plated Fixing Grip
Plated Revolving Grip
Rubber Ball Revolving Grip
Tapered Revolving Grip
All stainless steel grip superior in corrosion resistance and strength
Back mounting method with hexagon socket The thread parts made of steel and stainless steel are standardized.
Light aluminum grip.
Plastic revolving grip superior in cost effectiveness
The grip is made of phenol resin. It is highly durable. There are two types of the lever part material. LRG----Made of steel LRGS----Made of stainless steel
The lever is made of stainless steel. The grip is made of phenol resin. It is highly durable and corrosion-resistant.
The revolving grip made of all stainless steel. It is superior in corrosion resistance and strength. The grip and thread parts can be disassembled so the cleaning work is easy.
The revolving grip made of aluminum. The grip and thread parts can be disassembled so the cleaning work is easy.
The thread parts made of steel and stainless steel are standardized. The grip and screw are integrally-molded by insert. This enhances the thread part durability. Screw type (male / female)...
There are two color variations. They can be selected by the end symbol of the part number. End SymbolBK---- Black End Symbol RD---- Red
Use it in combination with a grip. There are two types of materials. LGS----Made of steel LGSS----Made of stainless steel