NBK America LLC Datasheets for Rules and Length Gauges
Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used.
Rules and Length Gauges: Learn more
| Product Name | Notes |
|---|---|
| Horizontal scale plate. Has adhesive tape to enable use simply by sticking to existing machinery and equipment. Convenient for conveyor line shaft adjustment or slide table positioning. Standardized 50/100/150/200 mm... | |
| Horizontal type scale plate scaled down by half. Values of 20/40/60... are displayed on a 10 mm/20 mm/30 mm... scale. By using it in a feed mechanism using double-ended screws... | |
| Horizontal type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for... | |
| Measuring unit Correct digital display of the feed rate is possible by just setting it to the feed rotation axis. Preset function to set the current value to the home... | |
| Sticker type horizontal scale. Use by sticking to machinery and equipment. Standardized 100/200/300 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or... | |
| Sticker type horizontal scale. Use by sticking to machinery and equipment. Standardized 100/200/300/500 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or... | |
| Sticker type vertical scale. Use by sticking to machinery and equipment. Standardized 100/200/300 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or... | |
| Sticker type vertical scale. Use by sticking to machinery and equipment. Standardized 100/200/300/500 mm scale length. Made of flexible polyester. Can be stuck to the curved surfaces of posts or... | |
| Vertical scale plate. Has adhesive tape to enable use simply by sticking to existing machinery and equipment. Convenient for conveyor line shaft adjustment or slide table positioning. Standardized 50/100/150/200 mm... | |
| Vertical type scale plate scaled down by half. Values of 20/40/60... are displayed on a 10 mm/20 mm/30 mm... scale. By using it in a feed mechanism using double-ended screws... | |
| Vertical type scale plate. As the adhesive tape is provided, you can simply stick it on machines / devices to use. It is useful to align the adjustment shaft for... |