NBK America LLC Datasheets for Screwdrivers (hand tool)
Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
Screwdrivers (hand tool): Learn more
| Product Name | Notes |
|---|---|
| A screwdriver which holds hex socket head cap screws. Prevents screws from falling during work through the friction between the nylon resin injected into the tip and the hex socket. | |
| An impact screwdriver for turning screws in the loosening direction by applying impact. For details, refer to "How to Remove Screws". Can be used together with the dedicated bit SKEIB... | |
| Dedicated screwdriver for one side pan head machine screws SROS. | |
| Hex socket head cap screw with low head. For space-saving of equipment/devices and applications with limited overhead space. Use a dedicated wrench SKP for mounting and removing. As the pilot... | |
| Hexagon Keys for Inch Screws only. | |
| Special keys for hexalobular socket head screws allow you to tighten at higher torques more safely.⇒Features of the Hexalobular Socket *The hexalobular shape is prescribed by JIS B 1015:2008(ISO 10664:2005)“Hexalobu... | |
| Special screwdriver for use with tamper resistant screws. | |
| Thin screwdriver for slotted grooves with a plate-shaped handle. Can be used in limited access spaces. Usable in spaces where regular screwdrivers/wrenche s cannot be used, it helps reduce work... | |
| Thin screwdriver with a cross-recessed socket and plate-shaped handle. Can be used in limited access spaces. Usable in spaces where regular screwdrivers/wrenche s cannot be used, it helps reduce work... | |
| Thin screwdriver with a hex socket and plate-shaped handle. Can be used in limited access spaces. Usable in spaces where regular screwdrivers/wrenche s cannot be used, it helps reduce work... |