NBK America LLC Flexible Couplings - Slit Type - Set Screw Type MSX-24-6-8

Description
Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Set Screw Type - MSX-24-6-8 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Set Screw Type
MSX-24-6-8
Flexible Couplings - Slit Type - Set Screw Type MSX-24-6-8
Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MSX
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSX-24-6-8
Product Name Flexible Couplings - Slit Type - Set Screw Type
Coupling Type Flexible Link; Helical / Slit
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details