NBK America LLC Datasheets for Handwheels
Handwheels are manually-operated devices that revolve around an axis. They are used to adjust machinery and control access to compartments.
Handwheels: Learn more
| Product Name | Notes |
|---|---|
| 2 spoke handle with retractable revolving grip. The grip has a mechanism that must be pulled up before folding down, preventing unexpected collapse. The body of the handle is made... | |
| Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type... | |
| Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole AH-N----Without grip mounting hole There is no grip supplied with... | |
| Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole AV-N----Without grip mounting hole There is no grip supplied with... | |
| Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole D-N----Without grip mounting hole There is no grip supplied with... | |
| Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole F-N----Without grip mounting hole There is no grip supplied with... | |
| Products with/without grip mounting holes can be selected by the end symbol of the part number. FS----With grip mounting hole FS-N----Without grip mounting hole There is no grip supplied with... | |
| Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub PHS----Stainless Steel Hub With grip mounting hole. There is no grip supplied with this... | |
| Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole HSM-N----Without grip mounting... | |
| Standard model with an aluminum disk handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HDA----With grip mounting hole HDA-N----Without grip mounting... |