NBK America LLC Datasheets for Ball and Spring Plungers

Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball and Spring Plungers: Learn more

Product Name Notes
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). PSP-N has a plastic pin. Workpiece damage can be avoided. We also produce products of special specifications, e.g. dimensions, load...
Coated with a sealed microcapsule containing loosening-prevention agent (excluding M3/M4). We also produce products of special specifications, e.g. dimensions, load and materials. Plungers : Related Information Pin materials and load...
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. The main body, ball and spring are made of stainless...
Cost-effective ball plunger. Light load, heavy load and super heavy load types with and without vibration resistant treatment are available. We also produce products of special specifications, e.g. dimensions, load...
For applications with oil breakers, knockouts, positioners, etc. With anti-loosening nylon lock. PLP-S----Light Load PLP-SS----Heavy Load We also produce products of special specifications, e.g. dimensions, load and materials. Plungers :...
Insert a spacer between the ball and spring (Except for M2 / M3). The ball rotates. With nylon lock for vibration resistant treatment (Except for M2/ M3 / M4). We...
PSSS-1 PSSS-3 is all made of stainless steel. It is highly corrosion-resistant. PSS-2 PSS-1 has a nylon lock for vibration resistant treatment (Except for M4). We also produce products of...
Short stroke plunger made of stainless steel. It has excellent corrosion resistance. PSPS-NS and PSPS-NZ have a plastic pin. Workpiece damage can be avoided. We also produce products of special...
There is a spacer between the ball and spring (Except for M2 / M3). The ball rotates. Made of all stainless steel. It is highly corrosion-resistant and heat-resistant. We also...
These are flange type ball rollers with spring plunger function. The attachment height can be easily determined. Install and remove by using BRW Specialty Wrench. Their internal springs receive loads...
These are insert type ball rollers with spring plunger function. Because the body section is inserted, the height can be reduced. Use an adhesive to secure these rollers. Their internal...
These are press fit type ball rollers with spring plunger function. Because the body section is press fitted, the height can be reduced. Their internal springs receive loads evenly even...
These are set screw type ball rollers with spring plunger function. Their internal springs receive loads evenly even when the load is unbalanced. These rollers can also be used as...