NBK America LLC Flexible Couplings - High-gain Rubber Type - Standard Type XGT-56C

Description
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - High-gain Rubber Type - Standard Type - XGT-56C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - High-gain Rubber Type - Standard Type
XGT-56C
Flexible Couplings - High-gain Rubber Type - Standard Type XGT-56C
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XGT/XGL/XGS
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XGT-56C
Product Name Flexible Couplings - High-gain Rubber Type - Standard Type
Coupling Type Flexible Link
Rated Torque 310 In-lbs (357 kg-cm)
Rated Speed 11000 rpm
Torsional Stiffness 232 in-lb/deg (436 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 606036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details