NBK America LLC Flexible Couplings - Single-Disk Type - Clamping Type XBS-104C8

Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - Clamping Type - XBS-104C8 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type - Clamping Type
XBS-104C8
Flexible Couplings - Single-Disk Type - Clamping Type XBS-104C8
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XBS-C - XBSS-C
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XBS-104C8
Product Name Flexible Couplings - Single-Disk Type - Clamping Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 6000 rpm
Torsional Stiffness 10503 in-lb/deg (19779 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Assemble with any A 5D 3-75.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 3-075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Coupling Diameter 1.75 inch (44.45 mm)
Coupling Length 2.12 inch (53.97 mm)
View Details