NBK America LLC Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type MSXP-30C-8-8

Description
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
Datasheet
Description
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type - MSXP-30C-8-8 - NBK America LLC
King of Prussia, PA, USA
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type
MSXP-30C-8-8
Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type MSXP-30C-8-8
Property - MSXP-C Low Particle ◎ Vacuum-supported ○ Low Outgas ○ Heat-resistance ○ Chemical Resistance ◎ Zero Backlash ◎ Allowable Misalignment ○ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 80℃ ◎: Excellent ○: Very good
  • Property

- MSXP-C
Low Particle ◎
Vacuum-supported ○
Low Outgas ○
Heat-resistance ○
Chemical Resistance ◎
Zero Backlash ◎
Allowable Misalignment ○
Electrical Insulation ◎
Cleanroom Specification ◎
Allowable Operating Temperature -20℃ to 80℃

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSXP-30C-8-8
Product Name Cleanroom / Vacuum / Heat Resistant Couplings - Slit Type (PEEK) - Clamping Type
Coupling Type Helical / Slit
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087339 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 0.5000 degrees
Parallel 0.0055 inch (0.1400 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD081 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 6.3 inch (19 to 160 mm)
View Details