NBK America LLC Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Page: 1 2
Product Name Notes
A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools. The spiral edges inside the socket firmly...
All sizes are standardized with full thread. The ball rotates flexibly by up to 9°. The reversal prevention mechanism always ensures secure clamping on the flat plane on the ball.
Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum...
Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent...
Clamping bolt with an integral ceramic ball. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of...
Contact surface is a flat ball. Workpiece is not damaged. The ball rotates flexibly up to 9°. It securely clamps even when the mating part is tilted. For tool holder...
For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All...
For work and jig locating and centering, etc. Please combine with the block SAK-ASAK-B. SAK-ASAK-B Adjust bolt SAT and block SAK-ASAK-B combination Part Number - Blocks for applicable adjust bolt...
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical...
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending...
It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws⇒Plastic Screws
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread,...
Point contact by the full ball securely fixes the workpiece. For tool holder set screws, pressure pieces and stopper. We also produce products of special specifications, e.g. nominal diameter of...
Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is...
The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball.

Next >>