NBK America LLC Datasheets for Multi-axis Positioning Systems
Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.
Multi-axis Positioning Systems: Learn more
| Product Name | Notes |
|---|---|
| 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution... | |
| A stage to move by a hexagon wrench. Screws are used for micromotion feed. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. New... | |
| Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. As the main body is directly mounted without a... | |
| Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide.A rattle correction function is provided. | |
| Rack-and-pinion method allows for quicker feeding. Even when the entire stage surface is moved by stroke, the stage surface does not run off the main body. The feeding handwheel travel... | |
| Screws are used for micromotion feed. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. | |
| Two axes (X and Y axes) can be moved. 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It... | |
| Two axes (X and Y axes) can be moved. A stage to move by a hexagon wrench. Screws are used for micromotion feed. Dovetail groove method is adopted for the... | |
| Two axes (X and Y axes) can be moved. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. | |
| Two axes (X and Y axes) can be moved. Screws are used for micromotion feed. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. | |
| X-axis stage for rough and precision movement. Rough and precision adjustment can be made by using the coaxial handwheel. Dovetail groove method is adopted for the travel guide.A rattle correction... | |
| Z-axis stage on the vertical stage surface. Rack-and-pinion method allows for quicker feeding. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. |