NBK America LLC Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Because an O-ring is included, grooving is not required on the surface surrounding the female screw. Because this is a parallel thread, strain on the female screw like a tightened... | |
| For applications such as compression spring holders and oil injection opening covers. | |
| PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric... | |
| Screw plugs for high-power hydraulic applications. SFF is made of steel and can be used in highpressure applications up to 49 MPa. | |
| Sinking type Pipe Taper Screw Plugs SFT-PS and SFTS-PS are precoated seal types which do not require sealing tape or sealant. This dramatically reduces work time. The sealing effect is... |