NBK America LLC Flexible Couplings - Single-Disk Type - Clamping Type XBSS-39C2A

Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - Clamping Type - XBSS-39C2A - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type - Clamping Type
XBSS-39C2A
Flexible Couplings - Single-Disk Type - Clamping Type XBSS-39C2A
Recommended Applicable Motor - XBS-C - XBSS-C Servomotor ◎ ◎ Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XBS-C - XBSS-C
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XBSS-39C2A
Product Name Flexible Couplings - Single-Disk Type - Clamping Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 42.48 In-lbs (48.98 kg-cm)
Rated Speed 16000 rpm
Torsional Stiffness 850 in-lb/deg (1600 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Any A 5D28-20 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-2012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.8 In-lbs (10.15 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details