NBK America LLC Flexible Couplings - Single-Disk Type XHS-79C

Description
Recommended Applicable Motor - XHS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XHS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Single-Disk Type - XHS-79C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Single-Disk Type
XHS-79C
Flexible Couplings - Single-Disk Type XHS-79C
Recommended Applicable Motor - XHS-C Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XHS-C
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XHS-79C
Product Name Flexible Couplings - Single-Disk Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 885 In-lbs (1020 kg-cm)
Rated Speed 7900 rpm
Torsional Stiffness 3553 in-lb/deg (6690 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Keyless Shaft Locking Assembly - LD220 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5906 to 2.76 inch (15 to 70 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details