NBK America LLC Flexible Couplings - Slit Type - Set Screw Type MSX-39

Description
Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Slit Type - Set Screw Type - MSX-39 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Slit Type - Set Screw Type
MSX-39
Flexible Couplings - Slit Type - Set Screw Type MSX-39
Recommended Applicable Motor - MSX Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MSX
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSX-39
Product Name Flexible Couplings - Slit Type - Set Screw Type
Coupling Type Flexible Link; Helical / Slit
Rated Torque 53.1 In-lbs (61.23 kg-cm)
Rated Speed 16000 rpm
Torsional Stiffness 633 in-lb/deg (1193 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

10mm Bore, 57.15mm Overall Length, Polyurethane,
Specs
Rated Torque 27.96 In-lbs (32.24 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.3937 inch (10 mm)
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details