- XGT/XGL/XGS
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XGL-15C |
| Product Name | Flexible Couplings - High-gain Rubber Type - Long Type |
| Coupling Type | Flexible Link |
| Rated Torque | 9.74 In-lbs (11.23 kg-cm) |
| Rated Speed | 42000 rpm |
| Torsional Stiffness | 4.94 in-lb/deg (9.3 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |