NBK America LLC Flexible Couplings - High-gain Rubber Type (short) - Set Screw Type XGS-15

Description
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - High-gain Rubber Type (short) - Set Screw Type - XGS-15 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - High-gain Rubber Type (short) - Set Screw Type
XGS-15
Flexible Couplings - High-gain Rubber Type (short) - Set Screw Type XGS-15
Recommended Applicable Motor - XGT/XGL/XGS Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- XGT/XGL/XGS
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XGS-15
Product Name Flexible Couplings - High-gain Rubber Type (short) - Set Screw Type
Coupling Type Flexible Link
Rated Torque 4.43 In-lbs (5.11 kg-cm)
Rated Speed 42000 rpm
Torsional Stiffness 3.86 in-lb/deg (7.27 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
Flexible Couplings - 132166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units English Design
Coupling Diameter 0.7500 inch (19.05 mm)
View Details