- XBS-C - XBSS-C
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XBS-44C2 |
| Product Name | Flexible Couplings - Single-Disk Type - Clamping Type |
| Coupling Type | Flexible Link; Flexible Disc |
| Rated Torque | 88.5 In-lbs (102 kg-cm) |
| Rated Speed | 14000 rpm |
| Torsional Stiffness | 927 in-lb/deg (1745 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |