NBK America LLC Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Joint Nut | |
| Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. They have excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic screws⇒The Properties of Ceramic Screws | |
| Compared to SUS304, SUS310S has excellent heat resistance, oxidation resistance, and nitric acid resistance compared to SUS304. Austenitic series stainless steel with high Ni content, which is effective for corrosion... | |
| Dedicated hexagon nut for miniature screws Available size includes M1 to M2.6. Conforms to DIN 934. | |
| Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid,... | |
| Inch-thread hexagon nuts and washers. SHNS-#4 - SHNS-#10----ANSI B18.6.3 compliance SHNS-1/4 - SHNS-3/8----ANSI B18.2.2 compliance SWAS-IF(INCH)----MS1 5795 compliance SWAS-IS(INCH)----ASM E B18.21.1 compliance Use in combination with SNSS(INCH) Socket Head Cap... | |
| It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws⇒Plastic Screws | |
| It has excellent chemical resistance compared to metal screws. The end face of the screw thread is covered, increasing designability and safety. The properties and precautions of plastic screws⇒Plastic Screws... | |
| Made of duplex stainless steel, combining the best of austenitic and ferritic steel. Excellent strength and corrosion resistance compared to SUS316L. It has magnetism. For applications in chloride environments such... | |
| Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the... | |
| PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1 (min./max.):-40/115° C PC has low water absorbency and excellent weather resistance. The properties and precautions of plastic... | |
| PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric... | |
| PFA is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate PFA. It has excellent non-adhesive and lubrication properties. It also has... | |
| Please use it for linkage of the roller chain with a machine or device. For linkage with a roller chain, a roller chain joint link or offset link is required. | |
| PP plastic has excellent resistance to chemicals such as strong acids and organic solvents. It is used as a replacement for vinyl chloride type plastic screws. The properties and precautions... | |
| PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity,... | |
| PTFE (Teflon)is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate it. It has high incombustibility that meets V-0 of UL 94. | |
| PVDF has excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. It can be used in atmospheres in which... | |
| RENY is a thermoplastic super-engineering plastic with excellent tensile and flexural strength. Screws have excellent fatigue resistance, cleanliness, and thermal insulation. It has a hardness level near that of metal... | |
| Screws show excellent corrosion resistance against oxidizing and reducing by inorganic and organic acids.⇒The Properties of Screws Made of Special Materials Excellent resistance to stress corrosion cracking caused by hydrogen... | |
| Specific gravity is approximately 60% of stainless steel. Nonmagnetic. Excellent chemical and seawater resistance. Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom... | |
| Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature: -40 to 120 deg C... | |
| Theft prevention nuts mountable with commercially available tools. Use of the same tool all along reduces mounting processes. For removal, the dedicated removal tool SKWSKW is required. Only cover nuts... | |
| These nuts and washers are made of pure molybdenum. Melting Point: 2623 deg C. Excellent heat resistance. | |
| When the thread part and mating side materials differ, this prevents the corrosion (galvanic corrosion *1) that occurs due to adherence of water droplets, etc. The surface treatment reduces the... |