NBK America LLC Datasheets for Threaded Rod
Threaded rod is a fastening bar or rod threaded along its length.
Threaded Rod: Learn more
| Product Name | Notes |
|---|---|
| By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin... | |
| By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper... | |
| By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use... | |
| By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper... | |
| PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./m ax.): -40/115°C It has low water absorbency and excellent weather resistance. The properties and precautions of plastic... | |
| RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong... |