NBK America LLC Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A clamper that joints 2 shafts at any angle. Clamping type for one side. Mounting shaft, removing shaft and angle adjustment are easy. Moreover this does not scratch the shaft. | |
| Clamping type set collar. Installation and removing are easy. Moreover this does not scratch the shaft. Optimal for machines and devices that are frequently mounted/removed, e.g. slide shaft. | |
| Set collar for securing bearing. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is... | |
| Set collar for securing bearings. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is... | |
| Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. Clamping Type. Mounting and removing... | |
| Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. It is attached to the... | |
| Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids... | |
| The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and... | |
| The clamper joints 2 shafts with T-shaped cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Space-saving layout is possible. Convenient for... | |
| To joint the shaft with the side panel of a conveyance line and aluminum frame. It is compatible with screw diameter of groove pitch and fixing nut of the commercially... |
| Next >> |