- XBW-C - XBWS-C
Servomotor ◎ ◎
Stepping Motor ◎ ◎
General-purpose Motor ● ●
◎: Excellent ○: Very good ●: Available
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | XBW-104C8 |
| Product Name | Flexible Couplings - Disk Type - Clamping Type |
| Coupling Type | Flexible Link; Flexible Disc |
| Rated Torque | 1770 In-lbs (2041 kg-cm) |
| Rated Speed | 6000 rpm |
| Torsional Stiffness | 7723 in-lb/deg (14543 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |