NBK America LLC Flexible Couplings - Disk Type - Adapter + Clamping Type XHW-79AC

Description
Recommended applicable motor - XHW-C/XHW-C-L/XHW-AC Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended applicable motor - XHW-C/XHW-C-L/XHW-AC Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Disk Type - Adapter + Clamping Type - XHW-79AC - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Disk Type - Adapter + Clamping Type
XHW-79AC
Flexible Couplings - Disk Type - Adapter + Clamping Type XHW-79AC
Recommended applicable motor - XHW-C/XHW-C-L/XHW-AC Servomotor ◎ Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended applicable motor

- XHW-C/XHW-C-L/XHW-AC
Servomotor ◎
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number XHW-79AC
Product Name Flexible Couplings - Disk Type - Adapter + Clamping Type
Coupling Type Flexible Link; Flexible Disc
Rated Torque 885 In-lbs (1020 kg-cm)
Rated Speed 7900 rpm
Torsional Stiffness 3398 in-lb/deg (6399 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Bruel and Kjaer UK Ltd.
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details