Texas Instruments High-Performance Analog Comparators LM319AM

Description
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM319AM-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM319AM-ND
Comparators LM319AM-ND
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - LM319AM - LM319AM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM319AM
LM319AM
Linear - Linear - Comparators - LM319AM LM319AM
Manufacturer: Texas Instruments Win Source Part Number: 071194-LM319AM Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 12.5mA Voltage - Input Offset (Max): 1mV @ ±15V Current - Input Bias (Max): 0.5μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071194-LM319AM
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 2
Current - Quiescent (Max): 12.5mA
Voltage - Input Offset (Max): 1mV @ ±15V
Current - Input Bias (Max): 0.5μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM319AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM319AM
Integrated Circuits (ICs) - Linear - Comparators LM319AM
IC COMPARATOR 2 GEN PUR 14SOIC

IC COMPARATOR 2 GEN PUR 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM319AM-ND LM319AM LM319AM
Product Name Comparators Linear - Linear - Comparators - LM319AM Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT11520DW-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details