Texas Instruments High-Performance Analog Comparators LM111H/NOPB

Description
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
Request a Quote Datasheet
Description
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM111H/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM111H/NOPB-ND
Comparators LM111H/NOPB-ND
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8

Buy Now Datasheet
Linear - Linear - Comparators - LM111H/NOPB - LM111H/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM111H/NOPB
LM111H/NOPB
Linear - Linear - Comparators - LM111H/NOPB LM111H/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018654-LM111H/NOPB Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 6mA Voltage - Input Offset (Max): 3mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-99-8 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 018654-LM111H/NOPB
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM111H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM111H/NOPB
Integrated Circuits (ICs) - Linear - Comparators LM111H/NOPB
IC COMPARATOR 1 GEN PUR TO99-8

IC COMPARATOR 1 GEN PUR TO99-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM111H/NOPB-ND LM111H/NOPB LM111H/NOPB
Product Name Comparators Linear - Linear - Comparators - LM111H/NOPB Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
8-Bit Identity Comparator - 74FCT521ATSOG8 - Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
2 suppliers