Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM2901AVQPWR LM2901AVQPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 018905-LM2901AVQPWR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 32V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM339EPT; LM339PWLE; LM2901AVQPWRG4; LM2901AVQPWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 018905-LM2901AVQPWR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 32V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM339EPT; LM339PWLE; LM2901AVQPWRG4; LM2901AVQPWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2901AVQPWR - LM2901AVQPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901AVQPWR
LM2901AVQPWR
Linear - Linear - Comparators - LM2901AVQPWR LM2901AVQPWR
Manufacturer: Texas Instruments Win Source Part Number: 018905-LM2901AVQPWR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 32V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V Alternative Parts (Cross-Reference): LM339EPT; LM339PWLE; LM2901AVQPWRG4; LM2901AVQPWR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018905-LM2901AVQPWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 32V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): LM339EPT; LM339PWLE; LM2901AVQPWRG4; LM2901AVQPWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-21575-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-21575-2-ND
Comparators 296-21575-2-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet
Comparators - 296-21575-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-21575-1-ND
Comparators 296-21575-1-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet
Comparators - 296-21575-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-21575-6-ND
Comparators 296-21575-6-ND
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2901AVQPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2901AVQPWR
Integrated Circuits (ICs) - Linear - Comparators LM2901AVQPWR
IC COMPARATOR 4 DIFF 14TSSOP

IC COMPARATOR 4 DIFF 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2901AVQPWR 296-21575-2-ND LM2901AVQPWR
Product Name Linear - Linear - Comparators - LM2901AVQPWR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - JM38510/34701B2A - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
2 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Comparators - MCP6548T-I/MSCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers