Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM319AMX LM319AMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 877315-LM319AMX Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM319 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM319AMXDKR, LM319AMXTR, LM319AMXCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877315-LM319AMX Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM319 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM319AMXDKR, LM319AMXTR, LM319AMXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM319AMX - LM319AMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM319AMX
LM319AMX
Linear - Linear - Comparators - LM319AMX LM319AMX
Manufacturer: Texas Instruments Win Source Part Number: 877315-LM319AMX Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LM319 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM319AMXDKR, LM319AMXTR, LM319AMXCT

Manufacturer: Texas Instruments
Win Source Part Number: 877315-LM319AMX
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM319
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM319AMXDKR, LM319AMXTR, LM319AMXCT

Buy Now Datasheet
Comparators - LM319AMXTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM319AMXTR-ND
Comparators LM319AMXTR-ND
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM319AMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM319AMX
Integrated Circuits (ICs) - Linear - Comparators LM319AMX
COMPARATOR, 2 FUNC, 10000UV 80NS

COMPARATOR, 2 FUNC, 10000UV 80NS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM319AMX LM319AMXTR-ND LM319AMX
Product Name Linear - Linear - Comparators - LM319AMX Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688M96 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
5 suppliers
8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details