Texas Instruments High-Performance Analog Comparators LM111H

Description
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
Request a Quote Datasheet
Description
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-38972-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-38972-ND
Comparators 296-38972-ND
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL TO-99-8

Buy Now Datasheet
Linear - Linear - Comparators - LM111H - LM111H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM111H
LM111H
Linear - Linear - Comparators - LM111H LM111H
Manufacturer: Texas Instruments Win Source Part Number: 082582-LM111H Packaging: Bulk Type: General Purpose Mounting: Through Hole Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 6mA Voltage - Input Offset (Max): 3mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: TO-99-8 Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082582-LM111H
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM111H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM111H
Integrated Circuits (ICs) - Linear - Comparators LM111H
IC COMPARATOR 1 GEN PUR TO99-8

IC COMPARATOR 1 GEN PUR TO99-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 296-38972-ND LM111H LM111H
Product Name Comparators Linear - Linear - Comparators - LM111H Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AS866AN - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details