Texas Instruments High-Performance Analog Comparators AMC23C14DWVR

Description
IC COMPARATOR 2CH 8-SOIC
Request a Quote Datasheet
Description
IC COMPARATOR 2CH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-AMC23C14DWVRCT-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 2CH 8-SOIC

IC COMPARATOR 2CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC23C14DWVRTR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 2CH 8-SOIC

IC COMPARATOR 2CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC23C14DWVRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 2CH 8-SOIC

IC COMPARATOR 2CH 8-SOIC

Buy Now Datasheet
Connectors,Interconnects - AMC23C14DWVR - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
AMC23C14DWVR
Connectors,Interconnects AMC23C14DWVR
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Voltage - Supply, Single/Dual (±): 3V ~ 3.6V Current - Quiescent (Max): 100µA Propagation Delay (Max): 600ns Hysteresis: 0.9mV Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount, MLCC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: End of Life
Type: Header, Male Pins, Shrouded (4 Side)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±): 3V ~ 3.6V
Current - Quiescent (Max): 100µA
Propagation Delay (Max): 600ns
Hysteresis: 0.9mV
Package / Case: 8-SMD, No Lead
Mounting Type: Surface Mount, MLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number 296-AMC23C14DWVRCT-ND AMC23C14DWVR
Product Name Comparators Connectors,Interconnects
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details