IC COMPARATOR 1CH 8-SOIC
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Active
Output Type: Differential
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Current - Input Bias (Max): 10pA @ 5V
Current - Quiescent (Max): 5 µA
Propagation Delay (Max): 600ns
Hysteresis: 1.2mV
Operating Temperature: -40°C ~ 85°C
Package / Case: 1507 (3718 Metric)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | 296-AMC22C12DRTR-ND | AMC22C12DR |
| Product Name | Comparators | Connectors,Interconnects |
| Type | Magnitude | Identity |