Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM111J-8 LM111J-8

Description
Manufacturer: Texas Instruments Win Source Part Number: 082583-LM111J-8 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 6mA Voltage - Input Offset (Max): 3mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082583-LM111J-8 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 6mA Voltage - Input Offset (Max): 3mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM111J-8 - LM111J-8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM111J-8
LM111J-8
Linear - Linear - Comparators - LM111J-8 LM111J-8
Manufacturer: Texas Instruments Win Source Part Number: 082583-LM111J-8 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 6mA Voltage - Input Offset (Max): 3mV @ ±15V Current - Input Bias (Max): 0.1μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-CERDIP Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082583-LM111J-8
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-CERDIP
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Comparators - LM111J-8-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM111J-8-ND
Comparators LM111J-8-ND
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-CDIP

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM111J-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM111J-8
Integrated Circuits (ICs) - Linear - Comparators LM111J-8
IC COMPARATOR 1 GEN PUR 8CDIP

IC COMPARATOR 1 GEN PUR 8CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM111J-8 LM111J-8-ND LM111J-8
Product Name Linear - Linear - Comparators - LM111J-8 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BPW - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers